3M 3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 3/4" x 36 yd roll 1700-3/4x36yd

Description
3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 36 yd roll in black , 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire and cable splices rated up to 600 volts, and is used for protective jacketing for high voltage cable splices and repairs. 3MTM Tape 1700. It is a polyvinyl chloride (PVC) tape that is flame-. 3MTMTape 1700. It is a polyvinyl chloride (PVC) tape that is flame-retardant and conformable. It is UL listed and CSA certified insulating tape. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 1700-3/4x36yd AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Temflex™ 1700 COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 36yd FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 051128-60051
Description
3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 36 yd roll in black , 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire and cable splices rated up to 600 volts, and is used for protective jacketing for high voltage cable splices and repairs. 3MTM Tape 1700. It is a polyvinyl chloride (PVC) tape that is flame-. 3MTMTape 1700. It is a polyvinyl chloride (PVC) tape that is flame-retardant and conformable. It is UL listed and CSA certified insulating tape. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 1700-3/4x36yd AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Temflex™ 1700 COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 36yd FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 051128-60051

Suppliers

Company
Product
Description
Supplier Links
3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 3/4
Savage, MN, United States
3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 3/4" x 36 yd roll
MMMTAPE-1700-3/4-36
3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 3/4" x 36 yd roll MMMTAPE-1700-3/4-36
3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 36 yd roll in black , 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire and cable splices rated up to 600 volts, and is used for protective jacketing for high voltage cable splices and repairs. 3MTM Tape 1700. It is a polyvinyl chloride (PVC) tape that is flame-. 3MTMTape 1700. It is a polyvinyl chloride (PVC) tape that is flame-retardant and conformable. It is UL listed and CSA certified insulating tape. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 1700-3/4x36yd AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Temflex™ 1700 COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 36yd FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 051128-60051

3MTM TemflexTM Viny Electrical Tape 1700, 3/4" x 36 yd roll in black , 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire and cable splices rated up to 600 volts, and is used for protective jacketing for high voltage cable splices and repairs. 3MTM Tape 1700. It is a polyvinyl chloride (PVC) tape that is flame-. 3MTMTape 1700. It is a polyvinyl chloride (PVC) tape that is flame-retardant and conformable. It is UL listed and CSA certified insulating tape.


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 1700-3/4x36yd AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Temflex™ 1700 COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 36yd FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 051128-60051

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Adhesive Tapes
Product Number MMMTAPE-1700-3/4-36
Product Name 3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 3/4" x 36 yd roll
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Purpose PE Coated Cloth Duct Tape - 225 - Budnick Converting, Inc.
Specs
Type Duct; Cloth Tape; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details