Alpha Wire Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 750V - 500 ft - M4220 BK002 M4220 BK002

Description
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 750V, Black, 500ft, M4220 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4220 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 78 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.235 MIL-SPEC : MIL-DTL-17
Description
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 750V, Black, 500ft, M4220 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4220 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 78 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.235 MIL-SPEC : MIL-DTL-17

Suppliers

Company
Product
Description
Supplier Links
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 750V - 500 ft - M4220 BK002 - ALPM4220-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 750V - 500 ft - M4220 BK002
ALPM4220-BK002
Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 750V - 500 ft - M4220 BK002 ALPM4220-BK002
Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 750V, Black, 500ft, M4220 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4220 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 78 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.235 MIL-SPEC : MIL-DTL-17

Alpha Essentials Twinaxial is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 750V, Black, 500ft, M4220 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : M4220 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Twinaxial COAX CONSTRUCTION : Twinaxial COAX TYPE : Twinaxial AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 2 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Tape & Braid IMPEDANCE : 78 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.235 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Industrial Tapes
Product Number ALPM4220-BK002
Product Name Alpha Essentials Twinaxial 78 Ohm Cable - Tape & Braid Shield - 20 AWG - Black - 750V - 500 ft - M4220 BK002
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Tape - HYTEX® 1000 Textiles - Mid-Mountain Materials, Inc.
Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details