3M Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Gray - 3/4" x 66 ft roll 35-GRAY-3/4X66FT

Description
Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in gray. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 35-GRAY-3/4X66FT AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Gray MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007000723
Description
Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in gray. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 35-GRAY-3/4X66FT AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Gray MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007000723

Suppliers

Company
Product
Description
Supplier Links
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Gray - 3/4
Savage, MN, United States
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Gray - 3/4" x 66 ft roll
MMMTAPE-35-3/4-66-GRAY
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Gray - 3/4" x 66 ft roll MMMTAPE-35-3/4-66-GRAY
Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in gray. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 35-GRAY-3/4X66FT AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Gray MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007000723

Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in gray. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C).


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 35-GRAY-3/4X66FT AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Gray MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007000723

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Adhesive Tapes
Product Number MMMTAPE-35-3/4-66-GRAY
Product Name Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Gray - 3/4" x 66 ft roll
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Fasson 0838 Insulation Facing Tape - 0838 - Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape
Thickness 0.0143 inches (0.3632 mm)
View Details
ESD Tapes - 8325385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Packaging Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Dielectric / Insulating
Color Clear
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details