Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core 3/4" x 66 ft roll, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-18°C) or hot to 220°F (105°C).
MANUFACTURER : 3M MANUFACTURER PART NUMBER : 33+Super-3/4x66FT 7100002398 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007-061328
| Lapp Tannehill | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | MMMTAPE-33+-3/4-66 |
| Product Name | Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 3/4" x 66 ft roll |
| Type | Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape |