3M Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Green - 3/4" x 66 ft roll 054007-10851

Description
Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 054007-10851 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Green MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007108511
Description
Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 054007-10851 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Green MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007108511

Suppliers

Company
Product
Description
Supplier Links
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Green - 3/4
Savage, MN, United States
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Green - 3/4" x 66 ft roll
MMMTAPE-35-3/4-66-GREEN
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Green - 3/4" x 66 ft roll MMMTAPE-35-3/4-66-GREEN
Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 054007-10851 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Green MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007108511

Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in green. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C).


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 054007-10851 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Green MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007108511

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Adhesive Tapes
Product Number MMMTAPE-35-3/4-66-GREEN
Product Name Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Green - 3/4" x 66 ft roll
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Cable Repair Tape - CX4200-000 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details