3M 3M Scotch 35 Red Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10810 80610833909

Description
3M Scotch 35 red insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.
Description
3M Scotch 35 red insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.

Suppliers

Company
Product
Description
Supplier Links
3M Scotch 35 Red Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10810 - 054007-10810 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotch 35 Red Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10810
054007-10810
3M Scotch 35 Red Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10810 054007-10810
3M Scotch 35 red insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.

3M Scotch 35 red insulating tape comes in a 3/4 in width, 66 ft length, uses a rubber adhesive and is packaged 100 rolls per case. Can be used in the following temperature range: +32 F to +221 F. One of the unique features of this insulating tape is the elongation capabilities. The 3M Scotch 35 insulating tape can be stretched 225 % for breaking. Provides a tensile strength of 17 lb/in. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This insulating tape is electrically insulating. This product is a single-sided adhesive insulating tape. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This insulating tape has a 7 mil thickness. In addition to the other properties this product is flame retardant. This insulating tape meets the following standards: CSA 2.22, UL 510, VDE 0340 TEIL-3-1.

Buy Now
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Red - 3/4
Savage, MN, United States
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Red - 3/4" x 66 ft roll
MMMTAPE-35-3/4-66-RED
Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Red - 3/4" x 66 ft roll MMMTAPE-35-3/4-66-RED
Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in red. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 80610833909 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Red MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007108108

Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in red. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C).


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 80610833909 AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Red MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007108108

Supplier's Site

Technical Specifications

  R. S. Hughes Company, Inc. Lapp Tannehill
Product Category Cable and Electrical Tapes Adhesive Tapes
Product Number 054007-10810 MMMTAPE-35-3/4-66-RED
Product Name 3M Scotch 35 Red Insulating Tape - 3/4 in Width x 66 ft Length - 7 mil Thick - Electrically Insulating - 10810 Scotch® Professional Grade Color Coding Vinyl Electrical Tape 35 - Red - 3/4" x 66 ft roll
Type Electrical Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Color Red Red
Adhesive Rubber; Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ESD Tapes - 1711614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Dielectric / Insulating
Color Brown
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details