3M Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 1" x 66 ft roll 33+Super-1inchx66ft

Description
Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-18°C) or hot to 220°F (105°C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 33+Super-1inchx66ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 1" x 66 yd FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 33+Super-1inchx66ft
Description
Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-18°C) or hot to 220°F (105°C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 33+Super-1inchx66ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 1" x 66 yd FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 33+Super-1inchx66ft

Suppliers

Company
Product
Description
Supplier Links
Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 1
Savage, MN, United States
Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 1" x 66 ft roll
MMMTAPE-33+-1-66
Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 1" x 66 ft roll MMMTAPE-33+-1-66
Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-18°C) or hot to 220°F (105°C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 33+Super-1inchx66ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 1" x 66 yd FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 33+Super-1inchx66ft

Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 1 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-18°C) or hot to 220°F (105°C).


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 33+Super-1inchx66ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 1" x 66 yd FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 33+Super-1inchx66ft

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Adhesive Tapes
Product Number MMMTAPE-33+-1-66
Product Name Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 1" x 66 ft roll
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data