Lapp Tannehill 1123479 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 14 AWG 5 Conductors - Black OLF1123479

Description
LAPP part number ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123479. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123479 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 135 CH BK AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.556 NOMINAL OD (MM) : 14.1 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123479. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123479 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 135 CH BK AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.556 NOMINAL OD (MM) : 14.1 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1123479 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 14 AWG 5 Conductors - Black - OLF1123479 - Lapp Tannehill
Savage, MN, United States
1123479 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 14 AWG 5 Conductors - Black
OLF1123479
1123479 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 14 AWG 5 Conductors - Black OLF1123479
LAPP part number ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123479. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123479 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 135 CH BK AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.556 NOMINAL OD (MM) : 14.1 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP part number ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123479.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123479 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 135 CH BK AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.556 NOMINAL OD (MM) : 14.1 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Industrial Tapes
Product Number OLF1123479
Product Name 1123479 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 14 AWG 5 Conductors - Black
Unlock Full Specs
to access all available technical data

Similar Products

Foil - Aluminum - 26020 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0080 inches (0.2032 mm)
Adhesive Aluminum
View Details
Shiled tape ALPET series - ALPET07025 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.94E-4 inches (0.0100 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details
High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details