Alpha Wire Alpha Essentials Coaxial RG-179B/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - Brown - 900V - 500 ft - 9179B BR002 9179B BR002

Description
Alpha Essentials Coaxial RG-179B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 900V, Brown, 500ft, 9179B BR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9179B BR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-179B/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.1 MIL-SPEC : MIL-DTL-17
Description
Alpha Essentials Coaxial RG-179B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 900V, Brown, 500ft, 9179B BR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9179B BR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-179B/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.1 MIL-SPEC : MIL-DTL-17

Suppliers

Company
Product
Description
Supplier Links
Alpha Essentials Coaxial RG-179B/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - Brown - 900V - 500 ft - 9179B BR002 - ALP9179B-BR002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-179B/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - Brown - 900V - 500 ft - 9179B BR002
ALP9179B-BR002
Alpha Essentials Coaxial RG-179B/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - Brown - 900V - 500 ft - 9179B BR002 ALP9179B-BR002
Alpha Essentials Coaxial RG-179B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 900V, Brown, 500ft, 9179B BR002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9179B BR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-179B/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.1 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-179B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 900V, Brown, 500ft, 9179B BR002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9179B BR002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-179B/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.1 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Industrial Tapes
Product Number ALP9179B-BR002
Product Name Alpha Essentials Coaxial RG-179B/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - Brown - 900V - 500 ft - 9179B BR002
Unlock Full Specs
to access all available technical data

Similar Products

Double-Coated Permanent/Removable Polyester Tape - 310 - Budnick Converting, Inc.
Specs
Type Adhesive; Double-Coated Permanent/Removable Polyester Tape
Thickness 0.0029 inches (0.0737 mm)
Adhesive PET - Polyester
View Details
Heat seal Tape series - PET6 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 3.35E-4 inches (0.0085 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details