Alpha Wire Alpha Essentials Coaxial RG-187A/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - White - 900V - 100 ft - 9187A WH005 9187A WH005

Description
Alpha Essentials Coaxial RG-187A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 900V, White, 100ft, 9187A WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9187A WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-187A/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PTFE SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.105 MIL-SPEC : MIL-DTL-17
Description
Alpha Essentials Coaxial RG-187A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 900V, White, 100ft, 9187A WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9187A WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-187A/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PTFE SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.105 MIL-SPEC : MIL-DTL-17

Suppliers

Company
Product
Description
Supplier Links
Alpha Essentials Coaxial RG-187A/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - White - 900V - 100 ft - 9187A WH005 - ALP9187A-WH005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-187A/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - White - 900V - 100 ft - 9187A WH005
ALP9187A-WH005
Alpha Essentials Coaxial RG-187A/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - White - 900V - 100 ft - 9187A WH005 ALP9187A-WH005
Alpha Essentials Coaxial RG-187A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 900V, White, 100ft, 9187A WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9187A WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-187A/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PTFE SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.105 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-187A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 900V, White, 100ft, 9187A WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9187A WH005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-187A/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PTFE SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.105 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Industrial Tapes
Product Number ALP9187A-WH005
Product Name Alpha Essentials Coaxial RG-187A/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - White - 900V - 100 ft - 9187A WH005
Unlock Full Specs
to access all available technical data

Similar Products

Double Coated Polyethylene Foam - 416V - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0676 inches (1.72 mm)
Adhesive PE - Polyethylene
View Details
Shiled tape ALPET series - AL Shiled 9710 - Oak-Trees, Inc.
Specs
Type Adhesive
Features Electrically Conductive / Anti-Static
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
View Details
Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details