Alpha Wire Alpha Essentials Coaxial RG-179B/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - Brown - 900V - 1000 ft - 9179B BR001 9179B BR001

Description
Alpha Essentials Coaxial RG-179B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 900V, Brown, 1000ft, 9179B BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9179B BR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-179B/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.1 MIL-SPEC : MIL-DTL-17
Description
Alpha Essentials Coaxial RG-179B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 900V, Brown, 1000ft, 9179B BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9179B BR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-179B/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.1 MIL-SPEC : MIL-DTL-17

Suppliers

Company
Product
Description
Supplier Links
Alpha Essentials Coaxial RG-179B/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - Brown - 900V - 1000 ft - 9179B BR001 - ALP9179B-BR001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-179B/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - Brown - 900V - 1000 ft - 9179B BR001
ALP9179B-BR001
Alpha Essentials Coaxial RG-179B/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - Brown - 900V - 1000 ft - 9179B BR001 ALP9179B-BR001
Alpha Essentials Coaxial RG-179B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 900V, Brown, 1000ft, 9179B BR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9179B BR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-179B/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.1 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-179B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 900V, Brown, 1000ft, 9179B BR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9179B BR001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-179B/U AWG/GAUGE : 30 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Brown JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 900V NOMINAL OD (IN) : 0.1 MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Industrial Tapes
Product Number ALP9179B-BR001
Product Name Alpha Essentials Coaxial RG-179B/U 75 Ohm Cable - Tape & Braid Shield - 30 AWG - Brown - 900V - 1000 ft - 9179B BR001
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 700 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; Permanent; Protective; UV or Weather Resistant; EMI / RFI Shielding
Color Red
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Ground Bar tape Series - Grand bar 9/12/100 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0049 inches (0.1240 mm)
View Details