Alpha Wire Alpha Essentials Coaxial RG-6U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 500 ft - 9104 BK002 9104 BK002

Description
Alpha Essentials Coaxial RG-6U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 500ft, 9104 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9104 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-6/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.232 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17
Description
Alpha Essentials Coaxial RG-6U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 500ft, 9104 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9104 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-6/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.232 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Suppliers

Company
Product
Description
Supplier Links
Alpha Essentials Coaxial RG-6U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 500 ft - 9104 BK002 - ALP9104-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-6U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 500 ft - 9104 BK002
ALP9104-BK002
Alpha Essentials Coaxial RG-6U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 500 ft - 9104 BK002 ALP9104-BK002
Alpha Essentials Coaxial RG-6U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 500ft, 9104 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9104 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-6/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.232 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-6U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 500ft, 9104 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9104 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-6/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.232 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Industrial Tapes
Product Number ALP9104-BK002
Product Name Alpha Essentials Coaxial RG-6U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 500 ft - 9104 BK002
Unlock Full Specs
to access all available technical data

Similar Products

Tadpole Tape - HYTEX®; 1000 Woven Tadpole Tape - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature); Silicone (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Shiled tape ALPET series - ALPET0704 - Oak-Trees, Inc.
Specs
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 5.12E-4 inches (0.0130 mm)
Carrier / Backing Polyester; Plastic / Polymer; PET , Aluminume
View Details