3M 3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 1" x 66 ft roll 1700-1x66ft

Description
3MTM TemflexTM Viny Electrical Tape 1700, 1" x 66 ft roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire and cable splices rated up to 600 volts, and is used for protective jacketing for high voltage cable splices and repairs. 3MTM Tape 1700. It is a polyvinyl chloride (PVC) tape that is flame-. 3MTMTape 1700. It is a polyvinyl chloride (PVC) tape that is flame-retardant and conformable. It is UL listed and CSA certified insulating tape. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 1700-1x66ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Temflex™ 1700 COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 054007-43962
Description
3MTM TemflexTM Viny Electrical Tape 1700, 1" x 66 ft roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire and cable splices rated up to 600 volts, and is used for protective jacketing for high voltage cable splices and repairs. 3MTM Tape 1700. It is a polyvinyl chloride (PVC) tape that is flame-. 3MTMTape 1700. It is a polyvinyl chloride (PVC) tape that is flame-retardant and conformable. It is UL listed and CSA certified insulating tape. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 1700-1x66ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Temflex™ 1700 COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 054007-43962

Suppliers

Company
Product
Description
Supplier Links
3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 1
Savage, MN, United States
3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 1" x 66 ft roll
MMMTAPE-1700-1-66
3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 1" x 66 ft roll MMMTAPE-1700-1-66
3MTM TemflexTM Viny Electrical Tape 1700, 1" x 66 ft roll in black, 7 mil tape is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire and cable splices rated up to 600 volts, and is used for protective jacketing for high voltage cable splices and repairs. 3MTM Tape 1700. It is a polyvinyl chloride (PVC) tape that is flame-. 3MTMTape 1700. It is a polyvinyl chloride (PVC) tape that is flame-retardant and conformable. It is UL listed and CSA certified insulating tape. MANUFACTURER : 3M MANUFACTURER PART NUMBER : 1700-1x66ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Temflex™ 1700 COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 054007-43962

3MTM TemflexTM Viny Electrical Tape 1700, 1" x 66 ft roll in black, 7 mil tape

is a good quality, economincal general purpose vinyl insulating tape. It has excellent resistance to abrasion, moisture, alkalies, acid, copper corrosion and varying weather conditions. Tape 1700 is used for most wire and cable splices rated up to 600 volts, and is used for protective jacketing for high voltage cable splices and repairs. 3MTM Tape 1700. It is a polyvinyl chloride (PVC) tape that is flame-. 3MTMTape 1700. It is a polyvinyl chloride (PVC) tape that is flame-retardant and conformable. It is UL listed and CSA certified insulating tape.
MANUFACTURER : 3M MANUFACTURER PART NUMBER : 1700-1x66ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Temflex™ 1700 COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 054007-43962

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Adhesive Tapes
Product Number MMMTAPE-1700-1-66
Product Name 3M Temflex General Use Grade Vinyl Electrical Tape 1700 - Black - 1" x 66 ft roll
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

ESD Tapes - 1846695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Dielectric / Insulating
Backing Plastic / Polymer; Polyimide Film
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details