3M Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 2" x 44 ft roll 33+Super-2inchx44ft

Description
Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 2 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-28°C) or hot to 220°F (205°C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 33+Super-2inchx44ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 2" x 44 ft FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 33+Super-2inchx44ft
Description
Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 2 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-28°C) or hot to 220°F (205°C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 33+Super-2inchx44ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 2" x 44 ft FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 33+Super-2inchx44ft

Suppliers

Company
Product
Description
Supplier Links
Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 2
Savage, MN, United States
Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 2" x 44 ft roll
MMMTAPE-33+-2-44
Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 2" x 44 ft roll MMMTAPE-33+-2-44
Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 2 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-28°C) or hot to 220°F (205°C). MANUFACTURER : 3M MANUFACTURER PART NUMBER : 33+Super-2inchx44ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 2" x 44 ft FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 33+Super-2inchx44ft

Scotch® Super 33+ Electrical Tape a black, 7 mil tape, on a 2 inch core, combines the flexibility of a PVC backing with excellent electrical insulating properties to provide primary electrical insulation for splices up to 600V. Abrasion-, corrosion-, and UV-resistant, it makes an excellent protective jacketing for high-voltage cables and wire harnessing. UL Listed and CSA Certified, it resists alkalis and acids, and is flame-retardant. Excellent all-weather performance in cold to 0°F (-28°C) or hot to 220°F (205°C).


MANUFACTURER : 3M MANUFACTURER PART NUMBER : 33+Super-2inchx44ft AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Super 33+™ COLOR : Black MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 2" x 44 ft FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 33+Super-2inchx44ft

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Adhesive Tapes
Product Number MMMTAPE-33+-2-44
Product Name Scotch® Super 33+ Professional Grade Vinyl Electrical Tape - Black - 2" x 44 ft roll
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Heavy Duty Electrical Tape - 823 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details