Lapp Tannehill 1123473 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 16 AWG 12 Conductors - Black OLF1123473

Description
LAPP part number ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123473. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123473 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 135 CH BK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.682 NOMINAL OD (MM) : 17.3 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP part number ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123473. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123473 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 135 CH BK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.682 NOMINAL OD (MM) : 17.3 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
1123473 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 16 AWG 12 Conductors - Black - OLF1123473 - Lapp Tannehill
Savage, MN, United States
1123473 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 16 AWG 12 Conductors - Black
OLF1123473
1123473 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 16 AWG 12 Conductors - Black OLF1123473
LAPP part number ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123473. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123473 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 135 CH BK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.682 NOMINAL OD (MM) : 17.3 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

LAPP part number ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable is a low smoke, zero halogen (LSZH) multi-conductor power and control cable. It is for use in all electrical equipment in dry or damp conditions. It is UV and weather resistant. LAPP part number 1123473.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 1123473 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ÖLFLEX® CLASSIC 135 CH BK AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Bare copper CONDUCTOR STRANDING : Stranded SHIELDING : Foil tape tinned copper braid JACKET COLOR : Black JACKET MATERIAL : Halogen-free compound NOMINAL OD (IN) : 0.682 NOMINAL OD (MM) : 17.3 INSULATION : Halogen-free compound VOLTAGE : 1000V TEMPERATURE : -40°F to +176deg;F -40°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Industrial Tapes
Product Number OLF1123473
Product Name 1123473 - LAPP ÖLFLEX® CLASSIC 135 CH BK Flexible Power and Control Cable - Foil Tape, Tinned Copper Braid - 16 AWG 12 Conductors - Black
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Textiles - HYTEX® 400 Textiles - Mid-Mountain Materials, Inc.
Specs
Type Gasket, Sealing Tape
Features Dielectric / Insulating; Thermally Insulating
Adhesive Pressure Sensitive (optional feature)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Protective
Width 0.5000 inches (12.7 mm)
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 8.66E-4 inches (0.0220 mm)
View Details