Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in orange. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C).
MANUFACTURER : 3M MANUFACTURER PART NUMBER : TAPE-35-3/4-66-ORANG
E AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Orange MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007108696
Scotch® Vinyl Electrical Tape 35 is a 7-mil thick, 3/4" x 66 ft roll, premium-grade, color-coded electrical tape in orange. This flame-retardant tape is suitable for use in phase identification, color coding of motor leads and piping systems and for marking safety areas. This tape is 600V-rated and withstands a temperature range of 32 to 221 degrees F (0 to 105 degrees C).
MANUFACTURER : 3M MANUFACTURER PART NUMBER : TAPE-35-3/4-66-ORANGE AVAILABILITY : Contact 800-633-6339 for Availability PRODUCT TYPES : Vinyl Electrical Tape SERIES : Scotch® Tape 35 COLOR : Orange MATERIAL : Vinyl THICKNESS (IN) : 7 mil ROLL SIZE (IN) : 3/4" x 66' ROLL SIZE (MM) : 19 mm x 20.1 mm FLAMMABILITY : Fire-Retardant STANDARDS/APPROVALS : UL Approved CSA Approved MANUFACTURER UPC : 00054007108696