Alpha Wire Alpha Essentials Coaxial RG-6U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 1000 ft - 9104 BK001 9104 BK001

Description
Alpha Essentials Coaxial RG-6U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 1000ft, 9104 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9104 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-6/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.232 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17
Description
Alpha Essentials Coaxial RG-6U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 1000ft, 9104 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9104 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-6/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.232 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Suppliers

Company
Product
Description
Supplier Links
Alpha Essentials Coaxial RG-6U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 1000 ft - 9104 BK001 - ALP9104-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-6U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 1000 ft - 9104 BK001
ALP9104-BK001
Alpha Essentials Coaxial RG-6U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 1000 ft - 9104 BK001 ALP9104-BK001
Alpha Essentials Coaxial RG-6U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 1000ft, 9104 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9104 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-6/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.232 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-6U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Tape & Braid Shield, 300V, Black, 1000ft, 9104 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9104 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-6/U AWG/GAUGE : 18 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : FEP SHIELDING : Tape & Braid IMPEDANCE : 75 Ohm VOLTAGE : 300V NOMINAL OD (IN) : 0.232 STANDARDS/APPROVALS : UL Approved CSA Approved MIL-SPEC : MIL-DTL-17

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Industrial Tapes
Product Number ALP9104-BK001
Product Name Alpha Essentials Coaxial RG-6U 75 Ohm Cable - Tape & Braid Shield - 18 AWG - Black - 300V - 1000 ft - 9104 BK001
Unlock Full Specs
to access all available technical data

Similar Products

Bondable PTFE Film Tape - 244-2HD - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive; Bondable PTFE Film Tape
Thickness 0.0035 inches (0.0889 mm)
Adhesive PTFE - Skived
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details