QUALCOMM, Incorporated RF Multiplexers - B39881B8626P810 B39881B8626P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863066-B39881B8626P8 10 Series: B8626 Features: RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863066-B39881B8626P8 10 Series: B8626 Features: RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39881B8626P810 - 863066-B39881B8626P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39881B8626P810
863066-B39881B8626P810
RF Multiplexers - B39881B8626P810 863066-B39881B8626P810
Manufacturer: QUALCOMM Win Source Part Number: 863066-B39881B8626P8 10 Series: B8626 Features: RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: QUALCOMM
Win Source Part Number: 863066-B39881B8626P810
Series: B8626
Features: RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 8-SMD, No Lead
Package: 8-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now
RF Multiplexers - B39881B8626P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39881B8626P810
RF Multiplexers B39881B8626P810
RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 8-SMD, No Lead

RF Duplexer 824MHz ~ 849MHz / 869MHz ~ 894MHz 8-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 863066-B39881B8626P810 B39881B8626P810
Product Name RF Multiplexers - B39881B8626P810 RF Multiplexers
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F253/BFA - Rochester Electronics
Specs
Package Type CFP16
View Details
3 suppliers
 - 74HC153PW,112 - Rochester Electronics
Specs
Package Type SOP; SSOP; TSSOP; TSSOP16
Logic Family CMOS
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 84135012A - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers