Broadcom Inc. Signal Switches, Multiplexers, Decoders BCM88650B1KFSBLG

Description
TRAFFIC MGR + PACKETPROC
Description
TRAFFIC MGR + PACKETPROC
Datasheet
Datasheet Summary
Powered by GS/AI

The BCM88650B1KFSBLG is a high-performance, integrated switching solution from Broadcom's BCM88650 series, designed for 100G Ethernet applications. It supports 200 Gbps full-duplex traffic processing and features two 100G ports, making it suitable for dense network environments. The device incorporates a programmable packet processor and a deep-buffer traffic manager, enabling advanced traffic management capabilities and hierarchical Quality of Service (QoS). This switch supports a variety of network interfaces, including integrated MACs for 1GbE, 10GbE, 40GbE, and 100GbE, as well as HiGig and Interlaken interfaces. It is capable of scaling to support up to 4,000 100G Ethernet ports when used in conjunction with other Broadcom devices. The BCM88650 is particularly well-suited for data center, carrier, and metro Ethernet applications, providing a flexible and efficient solution for modern networking needs.

Datasheet Summary
Powered by GS/AI

The BCM88650B1KFSBLG is a high-performance, integrated switching solution from Broadcom's BCM88650 series, designed for 100G Ethernet applications. It supports 200 Gbps full-duplex traffic processing and features two 100G ports, making it suitable for dense network environments. The device incorporates a programmable packet processor and a deep-buffer traffic manager, enabling advanced traffic management capabilities and hierarchical Quality of Service (QoS). This switch supports a variety of network interfaces, including integrated MACs for 1GbE, 10GbE, 40GbE, and 100GbE, as well as HiGig and Interlaken interfaces. It is capable of scaling to support up to 4,000 100G Ethernet ports when used in conjunction with other Broadcom devices. The BCM88650 is particularly well-suited for data center, carrier, and metro Ethernet applications, providing a flexible and efficient solution for modern networking needs.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - BCM88650B1KFSBLG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
BCM88650B1KFSBLG
Signal Switches, Multiplexers, Decoders BCM88650B1KFSBLG
TRAFFIC MGR + PACKETPROC

TRAFFIC MGR + PACKETPROC

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
BCM88650B1KFSBLG
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders BCM88650B1KFSBLG
TRAFFIC MGR + PACKETPROC

TRAFFIC MGR + PACKETPROC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number BCM88650B1KFSBLG BCM88650B1KFSBLG
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer; 3-state - 74AHC257PW,118 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 54LS153FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers