QUALCOMM, Incorporated RF/IF and RFID - RF Multiplexers B39781B7939P810S03

Description
Win Source Part Number: 1199457-B39781B7939P 810S03 Category: RF/IF and RFID>RF Multiplexers Series: * Type: Duplexer Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1199457-B39781B7939P 810S03 Category: RF/IF and RFID>RF Multiplexers Series: * Type: Duplexer Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 1199457-B39781B7939P810S03 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
1199457-B39781B7939P810S03
RF/IF and RFID - RF Multiplexers 1199457-B39781B7939P810S03
Win Source Part Number: 1199457-B39781B7939P 810S03 Category: RF/IF and RFID>RF Multiplexers Series: * Type: Duplexer Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete

Win Source Part Number: 1199457-B39781B7939P810S03
Category: RF/IF and RFID>RF Multiplexers
Series: *
Type: Duplexer
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Product Status: Obsolete

Buy Now
RF Multiplexers - B39781B7939P810S03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39781B7939P810S03
RF Multiplexers B39781B7939P810S03
RF Duplexer

RF Duplexer

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 1199457-B39781B7939P810S03 B39781B7939P810S03
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLVD3384BQ,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type 24-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBT16245DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers