QUALCOMM, Incorporated RF Multiplexers - B39781B8034P810 B39781B8034P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863062-B39781B8034P8 10 Series: B8034 Features: RF - 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: B39781B8034P810TR, B39781B8034P810CT, B39781-B8034-P810-S0 5, B39781B8034P810DKR
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863062-B39781B8034P8 10 Series: B8034 Features: RF - 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: B39781B8034P810TR, B39781B8034P810CT, B39781-B8034-P810-S0 5, B39781B8034P810DKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39781B8034P810 - 863062-B39781B8034P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39781B8034P810
863062-B39781B8034P810
RF Multiplexers - B39781B8034P810 863062-B39781B8034P810
Manufacturer: QUALCOMM Win Source Part Number: 863062-B39781B8034P8 10 Series: B8034 Features: RF - 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: B39781B8034P810TR, B39781B8034P810CT, B39781-B8034-P810-S0 5, B39781B8034P810DKR

Manufacturer: QUALCOMM
Win Source Part Number: 863062-B39781B8034P810
Series: B8034
Features: RF - 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead
Package: 9-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Other Part Number: B39781B8034P810TR, B39781B8034P810CT, B39781-B8034-P810-S05, B39781B8034P810DKR

Buy Now
RF Multiplexers - B39781B8034P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39781B8034P810
RF Multiplexers B39781B8034P810
RF 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead

RF 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 863062-B39781B8034P810 B39781B8034P810
Product Name RF Multiplexers - B39781B8034P810 RF Multiplexers
Package Type 9-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTS16212DLRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CBTLVD3384PW,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers