QUALCOMM, Incorporated RF/IF and RFID - RF Multiplexers B39781B7939P810

Description
Win Source Part Number: 1047652-B39781B7939P 810 Category: RF/IF and RFID>RF Multiplexers Series: B7939 Type: Duplexer Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency Bands (Low / High): 746MHz ~ 756MHz / 777MHz ~ 787MHz Low Band Attenuation (min / max dB): 55.00dB / 60.00dB High Band Attenuation (min / max dB): 35.00dB / 44.00dB Package / Case: 9-SMD, No Lead Alternative Parts (Cross-Reference): B39781B7939P810B3978 1-B7939-P810; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1047652-B39781B7939P 810 Category: RF/IF and RFID>RF Multiplexers Series: B7939 Type: Duplexer Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency Bands (Low / High): 746MHz ~ 756MHz / 777MHz ~ 787MHz Low Band Attenuation (min / max dB): 55.00dB / 60.00dB High Band Attenuation (min / max dB): 35.00dB / 44.00dB Package / Case: 9-SMD, No Lead Alternative Parts (Cross-Reference): B39781B7939P810B3978 1-B7939-P810; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 1047652-B39781B7939P810 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
1047652-B39781B7939P810
RF/IF and RFID - RF Multiplexers 1047652-B39781B7939P810
Win Source Part Number: 1047652-B39781B7939P 810 Category: RF/IF and RFID>RF Multiplexers Series: B7939 Type: Duplexer Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Frequency Bands (Low / High): 746MHz ~ 756MHz / 777MHz ~ 787MHz Low Band Attenuation (min / max dB): 55.00dB / 60.00dB High Band Attenuation (min / max dB): 35.00dB / 44.00dB Package / Case: 9-SMD, No Lead Alternative Parts (Cross-Reference): B39781B7939P810B3978 1-B7939-P810; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Mfr: Qualcomm (RF front-end (RFFE) filters) Product Status: Obsolete

Win Source Part Number: 1047652-B39781B7939P810
Category: RF/IF and RFID>RF Multiplexers
Series: B7939
Type: Duplexer
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Frequency Bands (Low / High): 746MHz ~ 756MHz / 777MHz ~ 787MHz
Low Band Attenuation (min / max dB): 55.00dB / 60.00dB
High Band Attenuation (min / max dB): 35.00dB / 44.00dB
Package / Case: 9-SMD, No Lead
Alternative Parts (Cross-Reference): B39781B7939P810B39781-B7939-P810;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Mfr: Qualcomm (RF front-end (RFFE) filters)
Product Status: Obsolete

Buy Now
RF Multiplexers - B39781B7939P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39781B7939P810
RF Multiplexers B39781B7939P810
RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead

RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 1047652-B39781B7939P810 B39781B7939P810
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type 9-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3857DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type SOP; 24-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details