Priority Encoder 10 x 1:4 16-SOIC
IC PRIORITY ENCOD 10X1:4 16SOIC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD40147BM96 | CD40147BM96 |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 1.8V; 3V ~ 18V |