QUALCOMM, Incorporated RF Multiplexers - B39741B8649P810 B39741B8649P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 912486-B39741B8649P8 10 Series: B8649 Features: RF - 699MHz ~ 716MHz / 729MHz ~ 746MHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912486-B39741B8649P8 10 Series: B8649 Features: RF - 699MHz ~ 716MHz / 729MHz ~ 746MHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39741B8649P810 - 912486-B39741B8649P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39741B8649P810
912486-B39741B8649P810
RF Multiplexers - B39741B8649P810 912486-B39741B8649P810
Manufacturer: QUALCOMM Win Source Part Number: 912486-B39741B8649P8 10 Series: B8649 Features: RF - 699MHz ~ 716MHz / 729MHz ~ 746MHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 3 (168 Hours)

Manufacturer: QUALCOMM
Win Source Part Number: 912486-B39741B8649P810
Series: B8649
Features: RF - 699MHz ~ 716MHz / 729MHz ~ 746MHz 8-SMD, No Lead
Package: 8-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 3 (168 Hours)

Buy Now
RF Multiplexers - B39741B8649P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39741B8649P810
RF Multiplexers B39741B8649P810
RF 699MHz ~ 716MHz / 729MHz ~ 746MHz 8-SMD, No Lead

RF 699MHz ~ 716MHz / 729MHz ~ 746MHz 8-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 912486-B39741B8649P810 B39741B8649P810
Product Name RF Multiplexers - B39741B8649P810 RF Multiplexers
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54F158ADM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74HCT153DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers