QUALCOMM, Incorporated RF Multiplexers - B39781B8620P810 B39781B8620P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863063-B39781B8620P8 10 Features: RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 8-SMD, No Lead Package: Bulk Package: 8-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863063-B39781B8620P8 10 Features: RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 8-SMD, No Lead Package: Bulk Package: 8-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39781B8620P810 - 863063-B39781B8620P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39781B8620P810
863063-B39781B8620P810
RF Multiplexers - B39781B8620P810 863063-B39781B8620P810
Manufacturer: QUALCOMM Win Source Part Number: 863063-B39781B8620P8 10 Features: RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 8-SMD, No Lead Package: Bulk Package: 8-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected

Manufacturer: QUALCOMM
Win Source Part Number: 863063-B39781B8620P810
Features: RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 8-SMD, No Lead
Package: Bulk
Package: 8-SMD, No Lead
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected

Buy Now
RF Multiplexers - B39781B8620P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39781B8620P810
RF Multiplexers B39781B8620P810
RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 8-SMD, No Lead

RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 8-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 863063-B39781B8620P810 B39781B8620P810
Product Name RF Multiplexers - B39781B8620P810 RF Multiplexers
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54F251ALMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 74HCT157D,652 - Rochester Electronics
Specs
Package Type SO16
Logic Family CMOS
View Details
2 suppliers