QUALCOMM, Incorporated RF Multiplexers - B39931B4063U810 B39931B4063U810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863070-B39931B4063U8 10 Features: RF - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863070-B39931B4063U8 10 Features: RF - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9960
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39931B4063U810 - 863070-B39931B4063U810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39931B4063U810
863070-B39931B4063U810
RF Multiplexers - B39931B4063U810 863070-B39931B4063U810
Manufacturer: QUALCOMM Win Source Part Number: 863070-B39931B4063U8 10 Features: RF - 8-SMD, No Lead Package: Reel - TR Package: 8-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 9000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9960

Manufacturer: QUALCOMM
Win Source Part Number: 863070-B39931B4063U810
Features: RF - 8-SMD, No Lead
Package: Reel - TR
Package: 8-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 9000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960

Buy Now
RF Multiplexers - B39931B4063U810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39931B4063U810
RF Multiplexers B39931B4063U810
RF 8-SMD, No Lead

RF 8-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 863070-B39931B4063U810 B39931B4063U810
Product Name RF Multiplexers - B39931B4063U810 RF Multiplexers
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F151LM/B - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT251DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers