QUALCOMM, Incorporated RF Multiplexers - B39851B8509P810 B39851B8509P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863064-B39851B8509P8 10 Series: B8509 Features: RF Duplexer 832MHz ~ 862MHz / 791MHz ~ 821MHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863064-B39851B8509P8 10 Series: B8509 Features: RF Duplexer 832MHz ~ 862MHz / 791MHz ~ 821MHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39851B8509P810 - 863064-B39851B8509P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39851B8509P810
863064-B39851B8509P810
RF Multiplexers - B39851B8509P810 863064-B39851B8509P810
Manufacturer: QUALCOMM Win Source Part Number: 863064-B39851B8509P8 10 Series: B8509 Features: RF Duplexer 832MHz ~ 862MHz / 791MHz ~ 821MHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: QUALCOMM
Win Source Part Number: 863064-B39851B8509P810
Series: B8509
Features: RF Duplexer 832MHz ~ 862MHz / 791MHz ~ 821MHz 8-SMD, No Lead
Package: 8-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now
RF Multiplexers - B39851B8509P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39851B8509P810
RF Multiplexers B39851B8509P810
RF Duplexer 832MHz ~ 862MHz / 791MHz ~ 821MHz 8-SMD, No Lead

RF Duplexer 832MHz ~ 862MHz / 791MHz ~ 821MHz 8-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 863064-B39851B8509P810 B39851B8509P810
Product Name RF Multiplexers - B39851B8509P810 RF Multiplexers
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - 74F251APC - Rochester Electronics
Specs
Package Type DIP; DIP16
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3244BQ,115 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers