CBT3306D,112 -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Nexperia B.V.
Signal Switches, Multiplexers, Decoders
CBT3306D,112
Description
Bus Switch 1 x 1:1 8-SO
-
Quarktwin Technology Ltd.
Datasheet
Description
Bus Switch 1 x 1:1 8-SO
Datasheet
Technical Specifications
|
Product Category
|
Logic Multiplexers |
|
Product Number
|
CBT3306D,112 |
|
Product Name
|
Signal Switches, Multiplexers, Decoders |
|
Supply Voltage
|
4.5V ~ 5.5V
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.6V; 2.3V ~ 3.6V
Package Type
SOP; 8-VFSOP (0.091\", 2.30mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Output Characteristics
3-State
Package Type
CLCC20
View Details
2 suppliers