Crosspoint Switch 1 x 16:8 44-PLCC (16.58x16.58)
Crosspoint Switch 1 x 16:8 44-PLCC (16.58x16.58)
IC CROSSPOINT SW 1 X 16:8 44PLCC
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | CD22M3494MQZ96 | CD22M3494MQZ96 |
| Product Name | Signal Switches, Multiplexers, Decoders | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 1.5V; 4V ~ 15V | 1.5V |