Nexperia B.V. Signal Switches, Multiplexers, Decoders CBT3306GM,125

Description
Bus Switch 1 x 1:1 8-XQFN (1.6x1.6)
Datasheet
Description
Bus Switch 1 x 1:1 8-XQFN (1.6x1.6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - CBT3306GM,125 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CBT3306GM,125
Signal Switches, Multiplexers, Decoders CBT3306GM,125
Bus Switch 1 x 1:1 8-XQFN (1.6x1.6)

Bus Switch 1 x 1:1 8-XQFN (1.6x1.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CBT3306GM,125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CBT3306GM,125
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CBT3306GM,125
IC BUS SWITCH 1 X 1:1 8XQFN

IC BUS SWITCH 1 X 1:1 8XQFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number CBT3306GM,125 CBT3306GM,125
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTK16245DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HCT154PW,118 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 4 mA
View Details
2 suppliers