Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD40147BE

Description
IC PRIORITY ENCOD 10 X 1:4 16DIP
Description
IC PRIORITY ENCOD 10 X 1:4 16DIP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - CD40147BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
CD40147BE
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD40147BE
IC PRIORITY ENCOD 10 X 1:4 16DIP

IC PRIORITY ENCOD 10 X 1:4 16DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - CD40147BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
CD40147BE
Signal Switches, Multiplexers, Decoders CD40147BE
Priority Encoder 10 x 1:4 16-PDIP

Priority Encoder 10 x 1:4 16-PDIP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number CD40147BE CD40147BE
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT257DB,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54AC158FMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 24 mA
View Details
2 suppliers
 - 54AC251/VFA-R - Rochester Electronics
Specs
Package Type CFP16
Logic Family CMOS
View Details
2 suppliers