QUALCOMM, Incorporated RF Multiplexers - B39941B9509L310 B39941B9509L310

Description
Manufacturer: QUALCOMM Win Source Part Number: 863074-B39941B9509L3 10 Series: B9509 Features: RF Diplexer 869MHz ~ 894MHz / 925MHz ~ 960MHz 10-SMD, No Lead Package: 10-SMD, No Lead Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 863074-B39941B9509L3 10 Series: B9509 Features: RF Diplexer 869MHz ~ 894MHz / 925MHz ~ 960MHz 10-SMD, No Lead Package: 10-SMD, No Lead Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39941B9509L310 - 863074-B39941B9509L310 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39941B9509L310
863074-B39941B9509L310
RF Multiplexers - B39941B9509L310 863074-B39941B9509L310
Manufacturer: QUALCOMM Win Source Part Number: 863074-B39941B9509L3 10 Series: B9509 Features: RF Diplexer 869MHz ~ 894MHz / 925MHz ~ 960MHz 10-SMD, No Lead Package: 10-SMD, No Lead Package: Bulk Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0080

Manufacturer: QUALCOMM
Win Source Part Number: 863074-B39941B9509L310
Series: B9509
Features: RF Diplexer 869MHz ~ 894MHz / 925MHz ~ 960MHz 10-SMD, No Lead
Package: 10-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080

Buy Now
RF Multiplexers - B39941B9509L310 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39941B9509L310
RF Multiplexers B39941B9509L310
RF Diplexer 869MHz ~ 894MHz / 925MHz ~ 960MHz 10-SMD, No Lead

RF Diplexer 869MHz ~ 894MHz / 925MHz ~ 960MHz 10-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 863074-B39941B9509L310 B39941B9509L310
Product Name RF Multiplexers - B39941B9509L310 RF Multiplexers
Package Type 10-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer; 3-state - 74AHC257PW,118 - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
3 suppliers