QUALCOMM, Incorporated RF Multiplexers - B39941B8505P810 B39941B8505P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863072-B39941B8505P8 10 Series: B8505 Features: RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 863072-B39941B8505P8 10 Series: B8505 Features: RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.90.0100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39941B8505P810 - 863072-B39941B8505P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39941B8505P810
863072-B39941B8505P810
RF Multiplexers - B39941B8505P810 863072-B39941B8505P810
Manufacturer: QUALCOMM Win Source Part Number: 863072-B39941B8505P8 10 Series: B8505 Features: RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead Package: 8-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8548.90.0100

Manufacturer: QUALCOMM
Win Source Part Number: 863072-B39941B8505P810
Series: B8505
Features: RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead
Package: 8-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100

Buy Now
RF Multiplexers - B39941B8505P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39941B8505P810
RF Multiplexers B39941B8505P810
RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead

RF Duplexer 880MHz ~ 915MHz / 925MHz ~ 960MHz 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 863072-B39941B8505P810 B39941B8505P810
Product Name RF Multiplexers - B39941B8505P810 RF Multiplexers
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT139D,652 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54LS151DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details