QUALCOMM, Incorporated RF Multiplexers - B39781B8511P810 B39781B8511P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 912491-B39781B8511P8 10 Features: RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912491-B39781B8511P8 10 Features: RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39781B8511P810 - 912491-B39781B8511P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39781B8511P810
912491-B39781B8511P810
RF Multiplexers - B39781B8511P810 912491-B39781B8511P810
Manufacturer: QUALCOMM Win Source Part Number: 912491-B39781B8511P8 10 Features: RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Bulk Mounting: Surface Mount Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: QUALCOMM
Win Source Part Number: 912491-B39781B8511P810
Features: RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead
Package: 9-SMD, No Lead
Package: Bulk
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
RF Multiplexers - B39781B8511P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39781B8511P810
RF Multiplexers B39781B8511P810
RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead

RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 912491-B39781B8511P810 B39781B8511P810
Product Name RF Multiplexers - B39781B8511P810 RF Multiplexers
Package Type 9-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer; 3-state - 74HCT257D-Q100J - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 54LS298FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details