QUALCOMM, Incorporated RF Multiplexers - B39791B8039P810 B39791B8039P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 912635-B39791B8039P8 10 Series: B8039 Features: RF Duplexer 758MHz ~ 768MHz / 788MHz ~ 798MHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) HTSUS: 8541.60.0080 Other Part Number: B39791B8039P810CT, B39791B8039P810DKR, B39791B8039P810TR
Request a Quote
Description
Manufacturer: QUALCOMM Win Source Part Number: 912635-B39791B8039P8 10 Series: B8039 Features: RF Duplexer 758MHz ~ 768MHz / 788MHz ~ 798MHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) HTSUS: 8541.60.0080 Other Part Number: B39791B8039P810CT, B39791B8039P810DKR, B39791B8039P810TR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39791B8039P810 - 912635-B39791B8039P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39791B8039P810
912635-B39791B8039P810
RF Multiplexers - B39791B8039P810 912635-B39791B8039P810
Manufacturer: QUALCOMM Win Source Part Number: 912635-B39791B8039P8 10 Series: B8039 Features: RF Duplexer 758MHz ~ 768MHz / 788MHz ~ 798MHz 9-SMD, No Lead Package: 9-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 2A (4 Weeks) HTSUS: 8541.60.0080 Other Part Number: B39791B8039P810CT, B39791B8039P810DKR, B39791B8039P810TR

Manufacturer: QUALCOMM
Win Source Part Number: 912635-B39791B8039P810
Series: B8039
Features: RF Duplexer 758MHz ~ 768MHz / 788MHz ~ 798MHz 9-SMD, No Lead
Package: 9-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 2A (4 Weeks)
HTSUS: 8541.60.0080
Other Part Number: B39791B8039P810CT, B39791B8039P810DKR, B39791B8039P810TR

Buy Now
RF Multiplexers - B39791B8039P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39791B8039P810
RF Multiplexers B39791B8039P810
RF Duplexer 758MHz ~ 768MHz / 788MHz ~ 798MHz 9-SMD, No Lead

RF Duplexer 758MHz ~ 768MHz / 788MHz ~ 798MHz 9-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 912635-B39791B8039P810 B39791B8039P810
Product Name RF Multiplexers - B39791B8039P810 RF Multiplexers
Package Type 9-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AUP1G18GW,125 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 0.8V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54150FMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 24-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
 - 54F257/B2A - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CLCC20
View Details
3 suppliers