QUALCOMM, Incorporated RF Multiplexers - B39781B8005P810 B39781B8005P810

Description
Manufacturer: QUALCOMM Win Source Part Number: 863061-B39781B8005P8 10 Features: RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead Package: Reel - TR Package: 9-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: B39781B8005P810-ND, B39781B8005P810DKR, B39781B8005P810CT, B39781B8005P810TR
Request a Quote Datasheet
Description
Manufacturer: QUALCOMM Win Source Part Number: 863061-B39781B8005P8 10 Features: RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead Package: Reel - TR Package: 9-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: B39781B8005P810-ND, B39781B8005P810DKR, B39781B8005P810CT, B39781B8005P810TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - B39781B8005P810 - 863061-B39781B8005P810 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - B39781B8005P810
863061-B39781B8005P810
RF Multiplexers - B39781B8005P810 863061-B39781B8005P810
Manufacturer: QUALCOMM Win Source Part Number: 863061-B39781B8005P8 10 Features: RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead Package: Reel - TR Package: 9-SMD, No Lead Mounting: Surface Mount Categories: RF/IF and RFID ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8541.60.0080 Other Part Number: B39781B8005P810-ND, B39781B8005P810DKR, B39781B8005P810CT, B39781B8005P810TR

Manufacturer: QUALCOMM
Win Source Part Number: 863061-B39781B8005P810
Features: RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead
Package: Reel - TR
Package: 9-SMD, No Lead
Mounting: Surface Mount
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.60.0080
Other Part Number: B39781B8005P810-ND, B39781B8005P810DKR, B39781B8005P810CT, B39781B8005P810TR

Buy Now
RF Multiplexers - B39781B8005P810 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
B39781B8005P810
RF Multiplexers B39781B8005P810
RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead

RF Duplexer 746MHz ~ 756MHz / 777MHz ~ 787MHz 9-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 863061-B39781B8005P810 B39781B8005P810
Product Name RF Multiplexers - B39781B8005P810 RF Multiplexers
Package Type 9-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-input multiplexer; 3-state - 74HC253BQ-Q100X - Nexperia B.V.
Specs
Output Characteristics 3-State
Features ESD Protection
Supply Voltage +7.0
View Details
3 suppliers
SN54S258 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 8002301EA - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
4 suppliers