Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3VH245PAG8

Description
IC BUS SWITCH 1 X 8:1 20TSSOP
Datasheet
Description
IC BUS SWITCH 1 X 8:1 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - QS3VH245PAG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
QS3VH245PAG8
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3VH245PAG8
IC BUS SWITCH 1 X 8:1 20TSSOP

IC BUS SWITCH 1 X 8:1 20TSSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - QS3VH245PAG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
QS3VH245PAG8
Signal Switches, Multiplexers, Decoders QS3VH245PAG8
Bus Switch 1 x 8:1 20-TSSOP

Bus Switch 1 x 8:1 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number QS3VH245PAG8 QS3VH245PAG8
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC4514DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54F139DM-MLS - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers