The QS3VH244PAG8 is an 8-bit high bandwidth bus switch designed for operation at 2.5V to 3.3V. It features low ON resistance of approximately 4Ω, enabling fast signal transmission with a propagation delay of under 250ps. The device supports bidirectional data flow controlled by LVTTL-compatible signals, allowing for seamless integration in high-performance communication applications. It can handle signal levels up to 5V in both ON and OFF states, providing high impedance when not in use. The QS3VH244 is characterized for industrial temperature ranges from -40°C to +85°C, making it suitable for various environments. Additionally, it is available in QSOP and TSSOP packages, and is ideal for applications such as hot-swapping, Ethernet LAN switching, and bus isolation.
IC BUS SWITCH 1 X 4:1 20TSSOP
Bus Switch 1 x 4:1 20-TSSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers |
| Product Number | QS3VH244PAG8 | QS3VH244PAG8 |
| Product Name | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Supply Voltage | 3.6V | 3.6V; 2.3V ~ 3.6V |