AVX Corporation RF/IF and RFID - RF Multiplexers SD25-0827R8UU32

Description
Win Source Part Number: 1159334-SD25-0827R8U U32 Category: RF/IF and RFID>RF Multiplexers Series: SD25 Type: Duplexer Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz ~ 830MHz / 869MHz ~ 875MHz Package / Case: 8-SMD, No Lead ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: KYOCERA AVX Other Names: SD25-0827R8UU32-ND,4 78-SD25-0827R8UU32 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1159334-SD25-0827R8U U32 Category: RF/IF and RFID>RF Multiplexers Series: SD25 Type: Duplexer Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz ~ 830MHz / 869MHz ~ 875MHz Package / Case: 8-SMD, No Lead ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: KYOCERA AVX Other Names: SD25-0827R8UU32-ND,4 78-SD25-0827R8UU32 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 1159334-SD25-0827R8UU32 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
1159334-SD25-0827R8UU32
RF/IF and RFID - RF Multiplexers 1159334-SD25-0827R8UU32
Win Source Part Number: 1159334-SD25-0827R8U U32 Category: RF/IF and RFID>RF Multiplexers Series: SD25 Type: Duplexer Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Frequency Bands (Low / High): 824MHz ~ 830MHz / 869MHz ~ 875MHz Package / Case: 8-SMD, No Lead ECCN: OBSOLETE Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 0000.00.0000 Mfr: KYOCERA AVX Other Names: SD25-0827R8UU32-ND,4 78-SD25-0827R8UU32 Product Status: Obsolete

Win Source Part Number: 1159334-SD25-0827R8UU32
Category: RF/IF and RFID>RF Multiplexers
Series: SD25
Type: Duplexer
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency Bands (Low / High): 824MHz ~ 830MHz / 869MHz ~ 875MHz
Package / Case: 8-SMD, No Lead
ECCN: OBSOLETE
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: KYOCERA AVX
Other Names: SD25-0827R8UU32-ND,478-SD25-0827R8UU32
Product Status: Obsolete

Buy Now
RF Multiplexers - SD25-0827R8UU32 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
SD25-0827R8UU32
RF Multiplexers SD25-0827R8UU32
RF Duplexer 824MHz ~ 830MHz / 869MHz ~ 875MHz 8-SMD, No Lead

RF Duplexer 824MHz ~ 830MHz / 869MHz ~ 875MHz 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 1159334-SD25-0827R8UU32 SD25-0827R8UU32
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type 8-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74HCT4514DB,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 85084012A - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Current 0.2500 to 80 mA
View Details
2 suppliers
 - 54F151LM/B - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
2 suppliers