AVX Corporation RF Multiplexers - SD25-0897R9UBM1 SD25-0897R9UBM1

Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 801015-SD25-0897R9UB M1 Packaging: Reel Type: Duplexer Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 801015-SD25-0897R9UB M1 Packaging: Reel Type: Duplexer Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - SD25-0897R9UBM1 - 801015-SD25-0897R9UBM1 - Win Source Electronics
Laguna Hills, CA, United States
RF Multiplexers - SD25-0897R9UBM1
801015-SD25-0897R9UBM1
RF Multiplexers - SD25-0897R9UBM1 801015-SD25-0897R9UBM1
Manufacturer: Kyocera International Inc. Electronic Components Win Source Part Number: 801015-SD25-0897R9UB M1 Packaging: Reel Type: Duplexer Part Status: Obsolete (End Of Life) Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours)

Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 801015-SD25-0897R9UBM1
Packaging: Reel
Type: Duplexer
Part Status: Obsolete (End Of Life)
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)

Buy Now
RF Multiplexers - SD25-0897R9UBM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
SD25-0897R9UBM1
RF Multiplexers SD25-0897R9UBM1
RF Duplexer

RF Duplexer

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 801015-SD25-0897R9UBM1 SD25-0897R9UBM1
Product Name RF Multiplexers - SD25-0897R9UBM1 RF Multiplexers
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AHCT138PW-Q100J - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CB3T3383DBQRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers