SN7445NSRG4 -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Texas Instruments
Signal Switches, Multiplexers, Decoders
SN7445NSRG4
Description
Decoder 1 x 4:10 16-SO
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Description
Decoder 1 x 4:10 16-SO
Suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN7445NSRG4
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
SN7445NSRG4 |
SN7445NSRG4 |
|
Product Name
|
Signal Switches, Multiplexers, Decoders |
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
|
Supply Voltage
|
4.75V ~ 5.25V
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3.6V; 0.8V ~ 3.6V
Package Type
6-XFDFN
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Supply Voltage
4.5V ~ 5.5V
Package Type
DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details