Murata Electronics RF/IF and RFID - RF Multiplexers SF2143B

Description
Win Source Part Number: 1236085-SF2143B Category: RF/IF and RFID>RF Multiplexers Type: Diplexer Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Package / Case: 10-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1236085-SF2143B Category: RF/IF and RFID>RF Multiplexers Type: Diplexer Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Package / Case: 10-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Multiplexers - 1236085-SF2143B - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Multiplexers
1236085-SF2143B
RF/IF and RFID - RF Multiplexers 1236085-SF2143B
Win Source Part Number: 1236085-SF2143B Category: RF/IF and RFID>RF Multiplexers Type: Diplexer Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Package / Case: 10-SMD, No Lead ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: SF21 Product Status: Obsolete

Win Source Part Number: 1236085-SF2143B
Category: RF/IF and RFID>RF Multiplexers
Type: Diplexer
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Package / Case: 10-SMD, No Lead
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: SF21
Product Status: Obsolete

Buy Now
RF Multiplexers - SF2143B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Multiplexers
SF2143B
RF Multiplexers SF2143B
RF Diplexer 10-SMD, No Lead

RF Diplexer 10-SMD, No Lead

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 1236085-SF2143B SF2143B
Product Name RF/IF and RFID - RF Multiplexers RF Multiplexers
Package Type 10-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

 - 100355QI - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
Signal Switches, Multiplexers, Decoders - 74153PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Signal Switches, Multiplexers, Decoders - 74AHC138D,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details