Texas Instruments Standard Linear and Logic Logic, 2-1 Quad Select/mux, 16Soic; Logic Family / Base Number Texas Instruments SN74AHC157D

Description
Multiplexer, AHC/VHC/H/U/V Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Request a Quote Datasheet
Description
Multiplexer, AHC/VHC/H/U/V Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74AHC157D - Rochester Electronics
Newburyport, MA, United States
Multiplexer, AHC/VHC/H/U/V Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Multiplexer, AHC/VHC/H/U/V Series, 4-Func, 2 Line Input, 1 Line Output, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic, 2-1 Quad Select/mux, 16Soic; Logic Family / Base Number Texas Instruments - 29AH7456 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 2-1 Quad Select/mux, 16Soic; Logic Family / Base Number Texas Instruments
29AH7456
Logic, 2-1 Quad Select/mux, 16Soic; Logic Family / Base Number Texas Instruments 29AH7456
LOGIC, 2-1 QUAD SELECT/MUX, 16SOIC; Logic Family / Base Number:74AHC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

LOGIC, 2-1 QUAD SELECT/MUX, 16SOIC; Logic Family / Base Number:74AHC157; Logic Type:Data Selector / Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC157D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74AHC157D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AHC157D
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74AHC157D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74AHC157D
Signal Switches, Multiplexers, Decoders SN74AHC157D
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74AHC157D 29AH7456 SN74AHC157D SN74AHC157D
Product Name Logic, 2-1 Quad Select/mux, 16Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AHCT138D,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54LS670DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers