Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3VH245SOG8

Description
IC BUS SWITCH 1 X 8:1 20SOIC
Datasheet
Description
IC BUS SWITCH 1 X 8:1 20SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - QS3VH245SOG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
QS3VH245SOG8
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3VH245SOG8
IC BUS SWITCH 1 X 8:1 20SOIC

IC BUS SWITCH 1 X 8:1 20SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - QS3VH245SOG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
QS3VH245SOG8
Signal Switches, Multiplexers, Decoders QS3VH245SOG8
Bus Switch 1 x 8:1 20-SOIC

Bus Switch 1 x 8:1 20-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number QS3VH245SOG8 QS3VH245SOG8
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54F151LM/B - Rochester Electronics
Specs
Package Type CLCC20
Logic Family TTL
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54150FMQB - Acme Chip Technology Co., Limited
Specs
Package Type 24-CFlatpack
Operating Current 0.8000 to 16 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3384DK,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details