Renesas Electronics Corporation Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3VH2861QG8

Description
IC BUS SWITCH 1 X 1:1 24QSOP
Datasheet
Description
IC BUS SWITCH 1 X 1:1 24QSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - QS3VH2861QG8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
QS3VH2861QG8
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders QS3VH2861QG8
IC BUS SWITCH 1 X 1:1 24QSOP

IC BUS SWITCH 1 X 1:1 24QSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - QS3VH2861QG8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
QS3VH2861QG8
Signal Switches, Multiplexers, Decoders QS3VH2861QG8
Bus Switch 1 x 1:1 24-QSOP

Bus Switch 1 x 1:1 24-QSOP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number QS3VH2861QG8 QS3VH2861QG8
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54F139DM-MLS - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP
Operating Current 1 to 20 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LVC138APW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 1.2V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
 - 54F157/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
View Details