SN74145NSRE4 -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Texas Instruments
Signal Switches, Multiplexers, Decoders
SN74145NSRE4
Description
Decoder 1 x 4:10 16-SO
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Description
Decoder 1 x 4:10 16-SO
Suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74145NSRE4
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Multiplexers |
Logic Multiplexers |
|
Product Number
|
SN74145NSRE4 |
SN74145NSRE4 |
|
Product Name
|
Signal Switches, Multiplexers, Decoders |
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders |
|
Supply Voltage
|
4.75V ~ 5.25V
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
2V ~ 6V
Package Type
SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Supply Voltage
3V ~ 5.5V
Package Type
SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Package Type
CLCC20
Logic Family
TTL
View Details
3 suppliers