Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AHC138NSR

Description
IC DECODER/DEMUX 1 X 3:8 16SO
Description
IC DECODER/DEMUX 1 X 3:8 16SO

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74AHC138NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74AHC138NSR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AHC138NSR
IC DECODER/DEMUX 1 X 3:8 16SO

IC DECODER/DEMUX 1 X 3:8 16SO

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74AHC138NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74AHC138NSR
Signal Switches, Multiplexers, Decoders SN74AHC138NSR
Decoder/Demultiplexe r 1 x 3:8 16-SO

Decoder/Demultiplexer 1 x 3:8 16-SO

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74AHC138NSR SN74AHC138NSR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details
Signal Switches, Multiplexers, Decoders - 74ACT11139D - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers