Pentair, Inc. Pipe Hanger 4200250EP

Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 5-9/16 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 63.5 MAX. PIPE SIZE IN MM 1130 LOAD RATING IN LB UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 1130 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUPPORT GLASS PIPE ADJUSTABLE HEIGHT 1 INCH CENTER LINE DISTANCE 3-1/8 INCH ITEMS/FEATURES PVC COATED BOTTOM LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL "
Datasheet
Description
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 5-9/16 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 63.5 MAX. PIPE SIZE IN MM 1130 LOAD RATING IN LB UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 1130 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUPPORT GLASS PIPE ADJUSTABLE HEIGHT 1 INCH CENTER LINE DISTANCE 3-1/8 INCH ITEMS/FEATURES PVC COATED BOTTOM LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 4200250EP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
4200250EP
Pipe Hanger 4200250EP
" CLEVIS, ROD MOUNT TYPE CARBON STEEL MATERIAL 5-9/16 INCH 2-1/2 INCH MIN. PIPE SIZE 2-1/2 INCH MAX. PIPE SIZE 2.5 MIN. PIPE SIZE - DECIMAL 2.5 MAX. PIPE SIZE - DECIMAL 2-1/2 MIN. PIPE SIZE - FRACTIONAL 2-1/2 MAX. PIPE SIZE - FRACTIONAL 63.5 MIN. PIPE SIZE IN MM 63.5 MAX. PIPE SIZE IN MM 1130 LOAD RATING IN LB UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD 1130 LB LOAD RATING 1/2 INCH HANGER MOUNTING SIZE USED TO SUPPORT GLASS PIPE ADJUSTABLE HEIGHT 1 INCH CENTER LINE DISTANCE 3-1/8 INCH ITEMS/FEATURES PVC COATED BOTTOM LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 420 MODEL "

"

  • CLEVIS, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • 5-9/16 INCH
  • 2-1/2 INCH MIN. PIPE SIZE
  • 2-1/2 INCH MAX. PIPE SIZE
  • 2.5 MIN. PIPE SIZE - DECIMAL
  • 2.5 MAX. PIPE SIZE - DECIMAL
  • 2-1/2 MIN. PIPE SIZE - FRACTIONAL
  • 2-1/2 MAX. PIPE SIZE - FRACTIONAL
  • 63.5 MIN. PIPE SIZE IN MM
  • 63.5 MAX. PIPE SIZE IN MM
  • 1130 LOAD RATING IN LB
  • UL, CUL, WW-H-171 TYPE 1, ANSI/MSS-SP-58 TYPE 1, ANSI/MSS-SP-69 APPLICABLE STANDARD
  • 1130 LB LOAD RATING
  • 1/2 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT GLASS PIPE
  • ADJUSTABLE HEIGHT 1 INCH
  • CENTER LINE DISTANCE 3-1/8 INCH
  • ITEMS/FEATURES PVC COATED BOTTOM
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 420 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 4200250EP
Product Name Pipe Hanger
Hanger Type Clevis Hanger
Unlock Full Specs
to access all available technical data

Similar Products

PVC Coated Unistrut Pipe Strap - AUN-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Pipe Hanger - J1205 EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
Pipe Hanger - 4550100PL - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 1.00 inch (25.40 mm)
View Details