Pentair, Inc. Pipe Hanger 1030500EG

Description
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 9-1/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 1100 LOAD RATING IN LB 1100 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT LOW OR HIGH TEMPERATURE PIPE ADJUSTABLE HEIGHT 1-3/4 INCH CENTER LINE DISTANCE 4-7/8 INCH ITEMS/FEATURES ZINC ELECTROPLATED INSERT NUT, WELDED AND INSULATED PROTECTION SHIELD LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 103 MODEL "
Datasheet
Description
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 9-1/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 1100 LOAD RATING IN LB 1100 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT LOW OR HIGH TEMPERATURE PIPE ADJUSTABLE HEIGHT 1-3/4 INCH CENTER LINE DISTANCE 4-7/8 INCH ITEMS/FEATURES ZINC ELECTROPLATED INSERT NUT, WELDED AND INSULATED PROTECTION SHIELD LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 103 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1030500EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1030500EG
Pipe Hanger 1030500EG
" SWIVEL LOOP, ROD MOUNT TYPE CARBON STEEL MATERIAL ZINC ELECTROPLATED FINISH 9-1/8 INCH 5 INCH MIN. PIPE SIZE 5 INCH MAX. PIPE SIZE 5 MIN. PIPE SIZE - DECIMAL 5 MAX. PIPE SIZE - DECIMAL 5 MIN. PIPE SIZE - FRACTIONAL 5 MAX. PIPE SIZE - FRACTIONAL 127 MIN. PIPE SIZE IN MM 127 MAX. PIPE SIZE IN MM 1100 LOAD RATING IN LB 1100 LB LOAD RATING 5/8 INCH HANGER MOUNTING SIZE USED TO SUPPORT LOW OR HIGH TEMPERATURE PIPE ADJUSTABLE HEIGHT 1-3/4 INCH CENTER LINE DISTANCE 4-7/8 INCH ITEMS/FEATURES ZINC ELECTROPLATED INSERT NUT, WELDED AND INSULATED PROTECTION SHIELD LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MAXIMUM PIPE SIZE IN MM - UOM MM MINIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE IN MM - UOM MM 103 MODEL "

"

  • SWIVEL LOOP, ROD MOUNT TYPE
  • CARBON STEEL MATERIAL
  • ZINC ELECTROPLATED FINISH
  • 9-1/8 INCH
  • 5 INCH MIN. PIPE SIZE
  • 5 INCH MAX. PIPE SIZE
  • 5 MIN. PIPE SIZE - DECIMAL
  • 5 MAX. PIPE SIZE - DECIMAL
  • 5 MIN. PIPE SIZE - FRACTIONAL
  • 5 MAX. PIPE SIZE - FRACTIONAL
  • 127 MIN. PIPE SIZE IN MM
  • 127 MAX. PIPE SIZE IN MM
  • 1100 LOAD RATING IN LB
  • 1100 LB LOAD RATING
  • 5/8 INCH HANGER MOUNTING SIZE
  • USED TO SUPPORT LOW OR HIGH TEMPERATURE PIPE
  • ADJUSTABLE HEIGHT 1-3/4 INCH
  • CENTER LINE DISTANCE 4-7/8 INCH
  • ITEMS/FEATURES ZINC ELECTROPLATED INSERT NUT, WELDED AND INSULATED PROTECTION SHIELD
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MAXIMUM PIPE SIZE IN MM - UOM MM
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE IN MM - UOM MM
  • 103 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1030500EG
Product Name Pipe Hanger
Support Type Swivel Loop
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Conduit To Rod Clamp - CGRC-68 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Cast Bronze, Stainless Steel Hardware
Features UL Listed
View Details
Armored Cable/Flex Conduit Strap - CI38 - Thomas & Betts Limited
Specs
Support Type Pipe Strap
View Details
Pipe Hanger - 4560200CP - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 180 lbs (81.63 kg)
Pipe Size 2.00 inch (50.80 mm)
View Details