Pentair, Inc. Pipe Hanger 1150300EG

Description
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 6-9/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 525 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3-1/2 INCH CENTER LINE DISTANCE 3-1/2 INCH 115 MODEL "
Datasheet
Description
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 6-9/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 525 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3-1/2 INCH CENTER LINE DISTANCE 3-1/2 INCH 115 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - 1150300EG - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Pipe Hanger
1150300EG
Pipe Hanger 1150300EG
" 1-PIECE, J TYPE STEEL MATERIAL PREGALVANIZED FINISH 6-9/16 INCH 3 INCH MIN. PIPE SIZE 3 INCH MAX. PIPE SIZE UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD 525 LB LOAD RATING 3/8 INCH HANGER MOUNTING SIZE CADDY[R] BRAND OUTER DIAMETER 3-1/2 INCH CENTER LINE DISTANCE 3-1/2 INCH 115 MODEL "

"

  • 1-PIECE, J TYPE
  • STEEL MATERIAL
  • PREGALVANIZED FINISH
  • 6-9/16 INCH
  • 3 INCH MIN. PIPE SIZE
  • 3 INCH MAX. PIPE SIZE
  • UL (CANADA AND US), WW-H-171 TYPE 10, MSS-SP-58 TYPE 10, FM APPLICABLE STANDARD
  • 525 LB LOAD RATING
  • 3/8 INCH HANGER MOUNTING SIZE
  • CADDY[R] BRAND
  • OUTER DIAMETER 3-1/2 INCH
  • CENTER LINE DISTANCE 3-1/2 INCH
  • 115 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number 1150300EG
Product Name Pipe Hanger
Hanger Type J-Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1852 lbs (0.0840 kg)
View Details
Conduit Hanger - C3B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 80 lbs (36.28 kg)
View Details
Conduit Hanger - H2WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details
Conduit Hanger - PMH1WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 0.75 inch (19.05 mm)
View Details